Cornell Dubilier Film Paper Film Capacitors 225PSB102K6R

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB102K6R is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a rated voltage of 1000 VDC, a capacitance of 2.2 µF, and operates within a temperature range of -40°C to +100°C. The component features a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 10.2 mm and six radial leads. The part has a maximum dv/dt of 600 V/µs and an ESR of 1.9 mΩ at 100 kHz and +25°C. Capacitance tolerance is ±10%, and the self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 225PSB102K6R is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a rated voltage of 1000 VDC, a capacitance of 2.2 µF, and operates within a temperature range of -40°C to +100°C. The component features a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 10.2 mm and six radial leads. The part has a maximum dv/dt of 600 V/µs and an ESR of 1.9 mΩ at 100 kHz and +25°C. Capacitance tolerance is ±10%, and the self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB102K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB102K6R
Film Paper Film Capacitors 225PSB102K6R
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 320
  • ESR: —
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 225PSB102K6R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105K500CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers