The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. The part offers a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and features a conformal orange flame-retardant epoxy coating meeting UL94V-0. The 225P15491XD3 variant is identifiable as a 0.15 µF capacitor with ±10% tolerance, 150 VDC rating, straight lead terminals, and 1.250 inch minimum lead length, housed in a case measuring 20.3 mm maximum length, 40.0 mm maximum height, and 10.2 mm maximum thickness. Its insulation resistance meets 250 MΩ·µF at +85°C for capacitance above 0.15 µF.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.15UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225P15491XD3 | 225P15491XD3 | 225P15491XD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |