Aluminum electrolytic capacitor with axial lead, rated for 450 WVDC and 2.2 µF capacitance, with a maximum RMS ripple current of 31 mA at 120 Hz and +85°C, and a maximum ESR of 188.394 Ω at 120 Hz and +20°C. The dimensions are 10 mm diameter by 21 mm length. It operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
2.2µF 450V Aluminum Electrolytic Capacitors Axial, Can 188.394Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2.2µF 450V
CAP ALUM 2.2UF 20% 450V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TTA450M | 1572-1382-ND | 2002-225TTA450M | 225TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |