Cornell Dubilier Aluminum Electrolytic 226BPA025M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 22 µF, featuring an ESR of 15.072 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 88 mA at 120 Hz and +85°C. It is housed in a 6.3 mm diameter by 16 mm length axial leaded package. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, and shelf life of 1000 hours at 85°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 226BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 22 µF, featuring an ESR of 15.072 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 88 mA at 120 Hz and +85°C. It is housed in a 6.3 mm diameter by 16 mm length axial leaded package. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, and shelf life of 1000 hours at 85°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226BPA025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226BPA025M
Aluminum Electrolytic 226BPA025M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 226BPA025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226BPA025M-ND
Aluminum Electrolytic Capacitors 226BPA025M-ND
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 15.072Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 25V Aluminum Electrolytic Capacitors Axial, Can 15.072Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226BPA025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226BPA025M
Aluminum Electrolytic Capacitors 2002-226BPA025M
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 22µF 25V

Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 22µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226BPA025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226BPA025M
Capacitors - Aluminum Electrolytic Capacitors 226BPA025M
CAP ALUM 22UF 20% 25V AXIAL

CAP ALUM 22UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 226BPA025M 226BPA025M-ND 2002-226BPA025M 226BPA025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details