The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component with non-inductive extended foil construction, rated for 100 to 600 V DC and operating temperatures from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It has a capacitance range of 0.001 to 1.0 µF, tolerance options of ±5%, ±10%, or ±20%, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The unit is encapsulated in flame-retardant orange epoxy meeting UL94V-0 and features tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. For the 0.0082 µF variant with ±10% tolerance and straight leads of 0.187 inch length, the maximum dimensions are 0.70 inch (17.8 mm) in length, 0.25 inch (6.4 mm) in thickness, and 0.35 inch (8.9 mm) in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |