The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, designed for operation up to +125°C with voltage derating. It has a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and tolerances of ±5%, ±10%, or ±20%. The capacitor is encapsulated in orange flame-retardant epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. For the 225P56291W variant, maximum dimensions are 0.70 inch (17.8 mm) in length, 0.25 inch (6.4 mm) in thickness, and 0.35 inch (8.9 mm) in height, with a capacitance of 0.0056 µF and a 100 V DC rating. Operating temperature is -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The part meets mechanical and environmental tests including lead bend and humidity endurance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P56291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |