The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at voltages from 100 to 600 VDC with a capacitance range of 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The part is encapsulated in orange flame-retardant epoxy meeting UL94V-0 and has a standard operating temperature range of -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The .056 µF, 100 VDC variant measures 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P56291WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |