The 225MKP275KG5 is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC and capable of withstanding up to 1200 V peak voltage. It has a capacitance of 2.2 µF, dimensions of 26 mm × 22 mm × 15 mm, lead spacing of 22.5 mm, and lead diameter of 0.8 mm. The capacitor meets UL/CSA, VDE, and CQC safety standards, with a maximum dissipation factor of 0.8% at 1 kHz and insulation resistance greater than 5000 MΩ at 500 VDC. It operates from -40°C to +110°C and is constructed with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 2.2µF
2.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.2UF 10% 310VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225MKP275KG5 | 2002-225MKP275KG5 | 225MKP275KG5-ND | 225MKP275KG5 | 225MKP275KG5 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |