The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductive component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and insulation resistance of 1,500 MΩ-µF for capacitances above 0.17 µF at +105°C. The case dimensions for the 0.068 µF, 200 VDC variant are 0.70 in (17.8 mm) maximum length, 0.34 in (8.6 mm) maximum thickness, and 0.49 in (12.4 mm) maximum height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The part includes a hockey stick crimp terminal (style D) and a 0.250 in (6.4 mm) lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |