The 225TTA160M is an axial lead aluminum electrolytic capacitor rated for 160 WVDC with a capacitance of 2.2 µF, featuring a maximum RMS ripple current of 23 mA at 120 Hz and +85°C. It has a maximum ESR of 150.715 Ω at 120 Hz and +20°C, and dimensions of 6.3 mm diameter by 16 mm length. The capacitor operates within a temperature range of -25°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets the shelf life and load life criteria with capacitance change within 20% of initial value, dissipation factor within 200% of maximum specified, and leakage current within 100% of maximum specified.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2.2µF 160V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225TTA160M | 1572-225TTA160M-ND | 2002-225TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |