Aluminum polymer capacitor for power units, LED lighting, and telecommunications, with a radial package measuring 8mm in diameter and 12mm in length. Rated for 100V DC with a capacitance of 22µF, it has a maximum ESR of 9.0429Ω at 120 Hz and 20°C, and a ripple current rating of 440 mA at 105°C and 100 kHz. Operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 125°C with rated voltage applied, maintaining specified capacitance, dissipation factor, ESR, and leakage current. Surge voltage is 1.15 times rated WVDC. Failure rate is 0.5% per 1000 hours at 125°C with 60% confidence level.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 22µF 100V
22µF 100V Aluminum - Polymer Capacitors Radial, Can 40mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 22UF 20% 100V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226AVG100MFBJ | 226AVG100MFBJ | 2002-226AVG100MFBJ | 226AVG100MFBJ-ND | 226AVG100MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |