The Cornell Dubilier Type 225P capacitor, with a capacitance of 4700 pF and a voltage rating of 100V, features a radial-lead design and is constructed from polyester film and aluminum foil. It is designed for reliable performance in various applications, including power supplies and audio equipment. The capacitor operates within a temperature range of -55°C to +85°C at full voltage, with the capability to function at higher temperatures (up to +125°C) when voltage is derated. It has a maximum dissipation factor of 0.75% at 1 kHz and offers high insulation resistance, ensuring durability and stability in demanding environments. The product is RoHS compliant and features a conformal coating for added protection.
CAP FILM 4700PF 10% 100VDC RAD
CAP, 4700PF, 100V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 225P47291WD3 | 65W8226 |
| Product Name | Film Capacitors | Cap, 4700Pf, 100V, Film, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester | Film / Foil PET |
| Capacitance Range | 0.0047 microF | 0.0047 microF |
| Configuration / Form Factor | Leaded Capacitor |