The 225PPA122K is an axial lead, high-voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 1200 V with a surge voltage of 1600 V, a capacitance of 2.2 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor features a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and a self-inductance of less than 1 nH per mm of body and lead length. It operates from -55°C to +85°C and is constructed with double metallized polypropylene film and epoxy resin coating (UL94V0). The physical dimensions are 35 mm in diameter and 55 mm in length. The capacitor is flame retardant with lead-free tinned copper leads and meets the rated voltage and ripple current specifications for continuous operation at 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPA122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |