The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part has a capacitance of 0.015 µF with ±10% tolerance, a DC voltage rating of 100 V, and dimensions of 70 mm length, 25 mm thickness, and 35 mm height. Lead wire is tinned copper-clad steel, 0.8 mm diameter. Insulation resistance is 250 MΩ·µF at +125°C. The part supports lead lengths and terminal styles as specified, with a humidity rating of 95% for 72 hours and a dielectric withstanding voltage of 250% of rated voltage for 5 seconds.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15391WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |