The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It offers capacitance values from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part features a conformal orange flame-retardant epoxy coating meeting UL94V-0 and uses tinned copper-clad steel leads with a diameter of 0.8 mm. For the 225P27291W variant, the maximum dimensions are 17.8 mm in length, 6.4 mm in thickness, and 8.9 mm in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P27291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |