Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 70 80 100 117
Product Name Notes
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages.
High Voltage Mica
Photoflash Strobe
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Radial Leaded
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 325 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 300 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm...

<< Prev Next >>