Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ADD CONTENT | |
| Power Film Ac Applications / Resonant Capacitors / Rectangular Hc | |
| Power Film Ac Applications / Resonant Capacitors / Round Lc | |
| Power Film Dc Applications / Snubber Capacitors / Axial Snubber | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| Radial Leaded | |
| Smt Aluminum Electroytic | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 1 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 1 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 2 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 2 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 23 mΩ RMS Current: — Length: 27mm Height: 16mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 22 mΩ RMS Current: — Length: 27mm Height: 17mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 5.36 Ω Diameter:... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 23.7 mΩ RMS Current: — Length: 32mm Height: 20mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 20.5 mΩ RMS Current: — Length: 27mm Height: 20mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 22.5 mΩ RMS Current: — Length: 32mm Height: 22mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2750 ESR: 18.3 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 19 mΩ RMS Current: — Length: 32mm Height: 24.5mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 4.29 Ω Diameter:... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 536 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 5.36 Ω Diameter:... | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.88 in. Length: 1.31 in. Diameter: — |
| << Prev | Next >> |