The 225RMB102KA# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 1000 V, a capacitance of 2.2 µF, and RMB temperature rating of -40°C to +85°C. It features direct-mount lug terminals with dimensions of 42.5 mm × 37 mm × 28 mm and uses flame-retardant epoxy resin coating (UL94V-0). The capacitor has a dissipation factor of ≤0.06% at 1 kHz and 25°C, self-inductance under 1 nH per mm of lead spacing, and an insulation resistance of at least 30 GΩ·µF at 25°C. It meets dielectric strength requirements of 200% of rated DC voltage for 60 seconds and 3 kVAC between terminals and case for 60 seconds. The construction is double metallized film with internal series connections, and lead-free tinned copper terminals are used. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225RMB102KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |