The 225PPB250K is a metallized polypropylene film capacitor for high pulse current applications, such as snubber and SCR commutation circuits, with a rated DC voltage of 250 VDC. It has a capacitance of 2.2 µF, dimensions of 32×28×14 mm, a lead spacing of 27.5 mm, and lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C. The capacitor features insulation resistance greater than 30000 MΩ·µF, dissipation factor less than 0.001 at 1 kHz and 25°C, and self-inductance less than 1 nH per mm of lead spacing. The case is made of flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 2.2UF 10% 250VDC RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 225PPB250K | 225PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF |