The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated voltage at higher temperatures: 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Voltage ratings are 100 to 600 V DC. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C and scales inversely with capacitance. Lead wires are tinned copper-clad steel, 0.8 mm diameter. Dielectric withstand voltage is 250% of rated voltage for 5 seconds.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18451XA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |