The 225TMA050M is an aluminum electrolytic capacitor with a rated voltage of 50 VDC and a capacitance of 2.2 µF. It has a maximum ESR of 90.428 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 18 mA at 120 Hz and +105°C. The part is housed in a 5 × 13 mm axial lead package and operates over a temperature range of -40°C to +105°C. It is designed for extended life with a 2000-hour load life rating at 105°C and rated voltage.
2.2µF 50V Aluminum Electrolytic Capacitors Axial, Can 90.428Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2.2µF 50V
CAP ALUM 2.2UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TMA050M | 225TMA050M-ND | 2002-225TMA050M | 225TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |