The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead device with a pressed profile and non-inductive extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and voltage ratings from 100 to 600 V DC. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0. The device measures 0.70 in (17.8 mm) in length, 0.27 in (6.9 mm) in thickness, and 0.37 in (9.4 mm) in height for this specific variant. Lead wires are tinned copper-clad steel, #20 AWG, with a length of 1.250 in (32 mm) minimum and a hockey stick crimped terminal style. Insulation resistance is 250 MΩ·µF at +85°C for capacitances above 0.15 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18391WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |