Cornell DubilierFilm Paper Film Capacitors225RSB202K4R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 725
ESR: 3.1 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 725
ESR: 3.1 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB202K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2000 V, capacitance of 2.2 µF, and a maximum RMS ripple current of 27 A at 100 kHz and +70°C. It has a typical ESR of 3.1 mΩ at 100 kHz and +25°C, with a maximum dv/dt of 725 V/µs. The case dimensions are 57.5 mm in length, 55 mm in height, and 40 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The operating temperature range is -40°C to +85°C, and the dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0). The capacitor features four radial leads and is rated for 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 225RSB202K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2000 V, capacitance of 2.2 µF, and a maximum RMS ripple current of 27 A at 100 kHz and +70°C. It has a typical ESR of 3.1 mΩ at 100 kHz and +25°C, with a maximum dv/dt of 725 V/µs. The case dimensions are 57.5 mm in length, 55 mm in height, and 40 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The operating temperature range is -40°C to +85°C, and the dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0). The capacitor features four radial leads and is rated for 30,000 hours at rated AC voltage.