Cornell DubilierFilm Paper Film Capacitors225RSB152K4R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB152K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 2.2 µF, and operating temperature range of -40°C to +85°C. It has a maximum dV/dt of 575 V/µs, an ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current of 24.5 A at +70°C. Dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film construction with flame retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 225RSB152K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 2.2 µF, and operating temperature range of -40°C to +85°C. It has a maximum dV/dt of 575 V/µs, an ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current of 24.5 A at +70°C. Dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film construction with flame retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.