The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 225P18291W variant for 180 pF at 100 VDC has a maximum length of 0.70 in (17.8 mm), thickness of 0.25 in (6.4 mm), and height of 0.35 in (8.9 mm). It uses tinned copper-clad steel leads with a diameter of 0.032 in (0.8 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |