Cornell DubilierFilm Paper Film Capacitors225PSB102K4R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.6 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.6 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225PSB102K4R is a radial lead, high current, low ESR film capacitor with a voltage rating of 1000 VDC, capacitance of 2.2 µF, and a maximum RMS ripple current of 24 A at 100 kHz and 25°C. It has an ESR of 2.6 mΩ at 100 kHz, operates within a temperature range of -40°C to +100°C, and features a dielectric polypropylene construction with flame-retardant epoxy coating (UL94V-0). The case dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It has four radial leads and meets the PSB operating temperature specification.
Datasheet Summary Powered by GS/AI
The 225PSB102K4R is a radial lead, high current, low ESR film capacitor with a voltage rating of 1000 VDC, capacitance of 2.2 µF, and a maximum RMS ripple current of 24 A at 100 kHz and 25°C. It has an ESR of 2.6 mΩ at 100 kHz, operates within a temperature range of -40°C to +100°C, and features a dielectric polypropylene construction with flame-retardant epoxy coating (UL94V-0). The case dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It has four radial leads and meets the PSB operating temperature specification.