The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component with non-inductively wound extended foil construction, rated for operating temperatures from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It offers capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part features a conformal orange flame-retardant epoxy coating meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. For the 0.056 µF, 200 V DC variant with ±10% tolerance and straight leads, the maximum dimensions are 0.70 inch length, 0.34 inch thickness, and 0.49 inch height. Lead length and terminal style are configurable per ordering code.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P56391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |