The 225PPA102K is an axial lead, high dv/dt, polypropylene film capacitor designed for high-voltage switching applications such as inverters, converters, and induction heating. It has a DC voltage rating of 1000 V, a capacitance of 2.2 µF, and a maximum RMS ripple current of 14 A at 70°C. The part measures 35 mm in diameter by 55 mm in length, with a maximum ESR of 2.7 mΩ at 100 kHz and 25°C. It operates from -55°C to +85°C, features a capacitance tolerance of ±10% at 1 kHz and 25°C, and has a dissipation factor of no more than 0.06% under the same conditions. The capacitor uses double metallized film construction with flame-retardant epoxy coating and lead-free tinned copper leads. Its self-inductance is less than 1 nH per mm of body and lead length, and it is rated for 100,000 hours of life at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2.2UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 225PPA102K | 225PPA102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF |