The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor designed for commercial and industrial applications, featuring a non-inductively wound extended foil construction and conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part has a pressed profile with tinned copper-clad steel leads, and dimensions vary by capacitance and voltage rating, with maximum lengths up to 1.25 inches and heights up to 1.14 inches for higher values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18491XA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |