The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The capacitor features a conformal orange flame-retardant epoxy coating meeting UL94V-0, and tinned copper-clad steel leads. For the 0.15 µF, 100 VDC variant with straight leads and 1.25 inch lead length, dimensions are 0.80 in (20.3 mm) max length, 0.40 in (10.2 mm) max thickness, and 0.62 in (15.7 mm) max height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15491XF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |