The 225PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 420 VAC at 50/60 Hz, with a capacitance of 2.2 µF. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and a dimensional size of 42.5 mm length x 35.5 mm height x 33.5 mm thickness. The capacitor supports operating temperatures up to +100°C with voltage derating and has a dissipation factor of 0.06% at 1 kHz and 25°C. Its dielectric strength is 160% of rated VDC for 60 seconds or 200% VDC for 2 seconds at 25°C, and it meets a life expectancy of 100,000 hours at WVDC. The construction includes double metallized film with internal series connections, self-inductance less than 1 nH per mm of lead spacing, and insulation resistance of at least 30 GΩ at 25°C under 100 VDC bias.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |