The 225RMB152K# is a metallized polypropylene power film capacitor for snubber applications in inverters, converters, and switching power supplies, rated for a DC voltage of 1500 V and capacitance of 2.2 µF, with an operating temperature range up to +85°C. It features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic box (UL94V-0), and internal series connections. The dimensions are 57.5 mm × 50 mm × 35 mm, with 42-42.5 mm lug spacing and 11 mm lug diameter. It has a dissipation factor ≤ 0.09% at 1 kHz and 25°C, insulation resistance ≥ 30 GΩ·µF, self-inductance < 1 nH per mm of lead spacing, and a life expectancy of 30,000 hours at rated AC voltage. Capacitance tolerance is +10%, and the temperature coefficient is -200 to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |