The 225PPR630KJ is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 630 V, a capacitance of 2.2 μF, and dimensions of 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor operates within a temperature range of -55°C to +105°C and features a flame-retardant plastic box with epoxy resin fill meeting UL 94V-1 and UL94V-0 standards. It has a self-inductance of less than 1 nH per mm of lead spacing and an insulation resistance of 30,000 MΩ×μF at 25°C for capacitances above 0.33 μF. The part is qualified for 1 FIT reliability under specified test conditions.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPR630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |