Cornell Dubilier Film Capacitors 225P10391WD3

Description
CAP FILM 10000PF 10% 100VDC RAD
Datasheet
Description
CAP FILM 10000PF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 225P10391WD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P10391WD3
Film Capacitors 225P10391WD3
CAP FILM 10000PF 10% 100VDC RAD

CAP FILM 10000PF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pet, 0.01Uf, 100V, Radial; Dielectric Type Cornell Dubilier - 65W8180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.01Uf, 100V, Radial; Dielectric Type Cornell Dubilier
65W8180
Capacitor, Film, Pet, 0.01Uf, 100V, Radial; Dielectric Type Cornell Dubilier 65W8180
CAPACITOR, FILM, PET, 0.01UF, 100V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.01UF, 100V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 225P10391WD3 65W8180
Product Name Film Capacitors Capacitor, Film, Pet, 0.01Uf, 100V, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0100 microF 0.0100 microF
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers