Cornell Dubilier Film Paper Film Capacitors 224PSB252K4J

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB252K4J is a radial lead film capacitor designed for high pulse and RMS current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.22 µF, a maximum dV/dt of 2050 V/µs, and a typical ESR of 5.3 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness with 10.2 mm lead spacing and four leads. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C with a capacitance tolerance of ±10% and a dissipation factor of ≤0.001 at 1 kHz. The dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 224PSB252K4J is a radial lead film capacitor designed for high pulse and RMS current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.22 µF, a maximum dV/dt of 2050 V/µs, and a typical ESR of 5.3 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness with 10.2 mm lead spacing and four leads. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C with a capacitance tolerance of ±10% and a dissipation factor of ≤0.001 at 1 kHz. The dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB252K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB252K4J
Film Paper Film Capacitors 224PSB252K4J
For New Design: Yes Capacitance: 220 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 5.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 5.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB252K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB252K4J
Capacitors - Film Capacitors 224PSB252K4J
CAP FILM 0.22UF 10% 2.5KVDC RAD

CAP FILM 0.22UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB252K4J 224PSB252K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers