The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductively wound extended foil construction, rated for operation from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C. Encapsulated in flame-retardant orange epoxy meeting UL94V-0, it features tinned copper-clad steel leads with a diameter of 0.032 inch. For the 0.0039 µF, 100 V DC variant, dimensions are 0.70 inch (17.8 mm) length, 0.25 inch (6.4 mm) thickness, 0.35 inch (8.9 mm) height, with 0.187 inch (4.7 mm) straight leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P39291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |