The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with non-inductive extended foil construction and a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Voltage ratings are 100 to 600 VDC. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C and 25,000 MΩ-µF for capacitances above 0.25 µF. Tinned copper-clad steel leads have a diameter of 0.8 mm. For the 0.047 µF, 100 VDC variant with ±10% tolerance and straight leads, the dimensions are 17.8 mm length, 6.4 mm thickness, and 10.7 mm height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |