Cornell DubilierFilm Paper Film Capacitors224RSB252K2J
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 8.3 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 8.3 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 224RSB252K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 0.22 µF and a DC voltage rating of 2500 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 1600 V/µs. The physical dimensions are 42 mm in length, 32 mm in height, and 17 mm in thickness. It features a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ.µF, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 224RSB252K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 0.22 µF and a DC voltage rating of 2500 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 1600 V/µs. The physical dimensions are 42 mm in length, 32 mm in height, and 17 mm in thickness. It features a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ.µF, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.