The 225PPS102K is an axial-lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC rating of 1000 V with a surge voltage of 1750 V, and an AC voltage rating of 600 V. Capacitance is 2.2 µF with a tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is 0.0001 at 1 kHz and 25°C, and the insulation resistance is 30 GΩ·µF minimum. It exhibits a capacitance temperature coefficient of -200 to +100 ppm/°C, with a self-inductance under 1 nH per mm of lead spacing. The part measures 30.5 mm in diameter and 55 mm in length. Rated for 100,000 hours at 70°C with DC voltage, it features flame-retardant polyester tape and epoxy resin end fill (UL94V0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |