The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It has a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 VDC, and a capacitance tolerance of ±5%, ±10%, or ±20%. The operating temperature range is -55°C to +85°C at full voltage, with derated operation up to +125°C. The capacitor is encapsulated in a flame-retardant orange epoxy conformal coating meeting UL94V-0. The part number 225P18391WA2 corresponds to a 0.018 µF, 100 VDC variant with a straight lead (A), 0.250 inch lead length (2), and standard packaging. Dimensions for this variant are 0.70 in (17.8 mm) length, 0.27 in (6.9 mm) thickness, and 0.37 in (9.4 mm) height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |