Cornell Dubilier Film Capacitors 225P22391WD3

Description
CAP FILM 0.022UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.022UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 225P22391WD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P22391WD3
Film Capacitors 225P22391WD3
CAP FILM 0.022UF 10% 100VDC RAD

CAP FILM 0.022UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pet, 0.022Uf, 100V, Radial; Dielectric Type Cornell Dubilier - 65W8205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.022Uf, 100V, Radial; Dielectric Type Cornell Dubilier
65W8205
Capacitor, Film, Pet, 0.022Uf, 100V, Radial; Dielectric Type Cornell Dubilier 65W8205
CAPACITOR, FILM, PET, 0.022UF, 100V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.022UF, 100V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Orange Dropr, 225P Series, 0.022 F, 10%, Pet (Polyester), 100 V Rohs Compliant Cornell Dubilier - 68X3658 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 225P Series, 0.022 F, 10%, Pet (Polyester), 100 V Rohs Compliant Cornell Dubilier
68X3658
Film Capacitor, Orange Dropr, 225P Series, 0.022 F, 10%, Pet (Polyester), 100 V Rohs Compliant Cornell Dubilier 68X3658
Film Capacitor, Orange Dropr, 225P Series, 0.022 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 225P Series, 0.022 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 225P22391WD3 65W8205 68X3658
Product Name Film Capacitors Capacitor, Film, Pet, 0.022Uf, 100V, Radial; Dielectric Type Cornell Dubilier Film Capacitor, Orange Dropr, 225P Series, 0.022 F, 10%, Pet (Polyester), 100 V Rohs Compliant Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0220 microF 0.0220 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers