The Type 225P Orange Drop® is a radial-lead, non-inductive polyester film/foil capacitor with conformal orange epoxy encapsulation meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part number 225P27291WF1 corresponds to a .0027 µF capacitor with ±10% tolerance, 100 VDC rating, straight leads, and a 1.250 inch minimum lead length, with dimensions of 0.70 in (17.8 mm) maximum length, 0.25 in (6.4 mm) maximum thickness, and 0.35 in (8.9 mm) maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P27291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |