Aluminum electrolytic capacitor for bypass, coupling, and filtering applications with a rated voltage of 50 VDC, capacitance of 2.2 µF, and a nonsynchronous polarity. It features a 5 mm diameter by 5.4 mm length cylindrical case, operates from -40°C to +85°C, and meets a capacitance tolerance of ±20% at 120 Hz and 20°C. The part handles a maximum RMS ripple current of 15 mA at 85°C and 120 Hz, with an ESR of 105.5 Ω. It withstands a surge voltage of 63 VDC and maintains performance under 1000 hours of shelf life and 2000 hours of load life at 85°C with rated voltage. Resistance to soldering heat is confirmed by a 30-second exposure at 250°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225NPS050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |