The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part number 225P27291WF2 corresponds to a 0.0027 µF (2700 pF), 100 VDC unit with ±10% tolerance, straight leads, and a case size of 0.70 in (17.8 mm) max length, 0.25 in (6.4 mm) max thickness, and 0.35 in (8.9 mm) max height. Lead diameter is 0.032 in (0.8 mm), and the dissipation factor is 0.75% max at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P27291WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |