The 225PPA102KS is an axial lead high-voltage, high dv/dt film capacitor rated for 1000 VDC, with a capacitance of 2.2 µF, a maximum RMS ripple current of 14 A at 70°C, and a typical ESR of 2.9 mΩ at 100 kHz. It has dimensions of 35.5 mm in diameter and 59 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, operates from -55°C to +85°C, and meets UL94V0 flame retardancy. Its dielectric strength is 200% of rated VDC for 60 seconds, and it exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C. The part has an insulation resistance of 30,000 MΩ·µF at 25°C and a life expectancy of 100,000 hours at 70°C under DC voltage. The terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2.2UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 225PPA102KS | 225PPA102KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF |