The 225PPA850KS is an axial lead, high dv/dt, polypropylene film capacitor rated for 850 VDC with a capacitance of 2.2 µF. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 3.2 mΩ at 100 kHz, and physical dimensions of 29.5 mm in diameter and 59 mm in length. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of +10% at 1 kHz and 25°C, and supports a surge voltage of 1200 VDC. It features double metallized film construction with epoxy resin end fill (UL94V0), lead-free tinned copper leads, and a dissipation factor of less than 0.001 at 1 kHz and 25°C. The capacitor meets a dielectric strength of 200% of rated VDC for 60 seconds and exhibits self inductance less than 1 nH per mm of body and lead length. Its life expectancy is 30,000 hours at rated AC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPA850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |