The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and tolerances of ±5%, ±10%, or ±20%. It features non-inductive construction with extended aluminum foil, conformal orange flame-retardant epoxy encapsulation meeting UL94V-0, and tinned copper-clad steel leads of 0.032 inch diameter. The operating temperature range is -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Insulation resistance is 100,000 MΩ at +25°C for 0.25 µF and 25,000 MΩ·µF for higher capacitances. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Physical dimensions vary with capacitance and voltage rating, with maximum length of 1.25 inches and height up to 1.14 inches for the largest values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12491XA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |