The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The dissipation factor is 0.75% maximum at 1 kHz and +25°C. The part number 225P39291WF3 corresponds to a 0.0039 µF capacitor at 100 VDC with ±10% tolerance, straight leads, and a 1.25 in. lead length, housed in a pressed radial package with dimensions of 0.70 in. length, 0.25 in. thickness, and 0.35 in. height. Insulation resistance is 250 MΩ-µF at +125°C. The capacitor withstands 250% of rated voltage for 5 seconds and meets humidity and voltage life tests per specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P39291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |