The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction, designed for operation in demanding environments. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 100 to 600 V DC. Operating temperature is -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The unit is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. The 225P15491XF3 variant is a 0.15 µF, 100 V DC capacitor with ±10% tolerance, measuring 0.80 inch (20.3 mm) in length, 0.40 inch (10.2 mm) in thickness, and 0.62 inch (15.7 mm) in height, with hockey stick crimp leads and a minimum lead length of 1.250 inch.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15491XF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |