Cornell Dubilier Film Paper Film Capacitors 224PSB202K2H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.2 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.2 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB202K2H is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 0.22 µF, and maximum dv/dt of 2550 V/µs. It has an ESR of 5.2 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 14 A. The package measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with 2 radial leads spaced 27.5 mm apart and 1.2 mm lead diameter. The temperature range is -40°C to +100°C for PSB series, and it uses double metallized polypropylene film construction with a flame-retardant epoxy coating rated UL94V-0.

Datasheet Summary
Powered by GS/AI

The 224PSB202K2H is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 0.22 µF, and maximum dv/dt of 2550 V/µs. It has an ESR of 5.2 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 14 A. The package measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with 2 radial leads spaced 27.5 mm apart and 1.2 mm lead diameter. The temperature range is -40°C to +100°C for PSB series, and it uses double metallized polypropylene film construction with a flame-retardant epoxy coating rated UL94V-0.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB202K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB202K2H
Film Paper Film Capacitors 224PSB202K2H
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.2 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 5.2 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB202K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB202K2H
Capacitors - Film Capacitors 224PSB202K2H
CAP FILM 0.22UF 10% 2KVDC RADIAL

CAP FILM 0.22UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB202K2H 224PSB202K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers